Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342H03B13B3RTS

Description
13.3 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
13.3 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342H03B13B3RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B13B3RTSTR-ND
Chip Resistor - Surface Mount 764-M55342H03B13B3RTSTR-ND
13.3 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

13.3 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 13.3K OHM 1/5W 0.1% 1005 - M55342H03B13B3RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3K OHM 1/5W 0.1% 1005
M55342H03B13B3RTS
RES 13.3K OHM 1/5W 0.1% 1005 M55342H03B13B3RTS
RES 13.3Kohm 1/5W 0.1% 1005

RES 13.3Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - M55342H03B13B3RTS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342H03B13B3RTS
Chip Resistor - Surface Mount M55342H03B13B3RTS
RES SMD 13.3K OHM 0.1% 1/5W 1005

RES SMD 13.3K OHM 0.1% 1/5W 1005

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342H03B13B3RTSTR-ND M55342H03B13B3RTS M55342H03B13B3RTS
Product Name Chip Resistor - Surface Mount RES 13.3K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Nonstandard
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details