Vishay Intertechnology, Inc. RES 120K OHM 1/5W 0.1% 1005 M55342H03B120BRWS

Description
RES 120Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 120Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120K OHM 1/5W 0.1% 1005 - M55342H03B120BRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120K OHM 1/5W 0.1% 1005
M55342H03B120BRWS
RES 120K OHM 1/5W 0.1% 1005 M55342H03B120BRWS
RES 120Kohm 1/5W 0.1% 1005

RES 120Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B120BRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B120BRWS-ND
Chip Resistor - Surface Mount 764-M55342H03B120BRWS-ND
120 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

120 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342H03B120BRWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342H03B120BRWS
Chip Resistor - Surface Mount M55342H03B120BRWS
RES SMD 120K OHM 0.1% 1/5W 1005

RES SMD 120K OHM 0.1% 1/5W 1005

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342H03B120BRWS 764-M55342H03B120BRWS-ND M55342H03B120BRWS
Product Name RES 120K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 120000 ohms 120000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2176074-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6810 ohms
View Details
4 suppliers