Vishay Intertechnology, Inc. RES 100K OHM 1/5W 0.1% 1005 M55342H03B100BRWS

Description
RES 100Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 100Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1/5W 0.1% 1005 - M55342H03B100BRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/5W 0.1% 1005
M55342H03B100BRWS
RES 100K OHM 1/5W 0.1% 1005 M55342H03B100BRWS
RES 100Kohm 1/5W 0.1% 1005

RES 100Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B100BRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B100BRWS-ND
Chip Resistor - Surface Mount 764-M55342H03B100BRWS-ND
100 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

100 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342H03B100BRWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342H03B100BRWS
Chip Resistor - Surface Mount M55342H03B100BRWS
RES SMD 100K OHM 0.1% 1/5W 1005

RES SMD 100K OHM 0.1% 1/5W 1005

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342H03B100BRWS 764-M55342H03B100BRWS-ND M55342H03B100BRWS
Product Name RES 100K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 100000 ohms 100000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details