Vishay Intertechnology, Inc. RES 75 OHM 1/8W 1% 0505 M55342H02B75D0RWS

Description
RES 75ohm 1/8W 1% 0505
Request a Quote Datasheet
Description
RES 75ohm 1/8W 1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 1/8W 1% 0505 - M55342H02B75D0RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1/8W 1% 0505
M55342H02B75D0RWS
RES 75 OHM 1/8W 1% 0505 M55342H02B75D0RWS
RES 75ohm 1/8W 1% 0505

RES 75ohm 1/8W 1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H02B75D0RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H02B75D0RWS-ND
Chip Resistor - Surface Mount 764-M55342H02B75D0RWS-ND
75 Ohms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

75 Ohms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H02B75D0RWS 764-M55342H02B75D0RWS-ND
Product Name RES 75 OHM 1/8W 1% 0505 Chip Resistor - Surface Mount
Resistance Range 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details