Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342H02B6E04PWS

Description
6.04 kOhms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
6.04 kOhms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342H02B6E04PWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H02B6E04PWS-ND
Chip Resistor - Surface Mount 764-M55342H02B6E04PWS-ND
6.04 kOhms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

6.04 kOhms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 6.04K OHM 1/8W 1% 0505 - M55342H02B6E04PWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04K OHM 1/8W 1% 0505
M55342H02B6E04PWS
RES 6.04K OHM 1/8W 1% 0505 M55342H02B6E04PWS
RES 6.04Kohm 1/8W 1% 0505

RES 6.04Kohm 1/8W 1% 0505

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342H02B6E04PWS-ND M55342H02B6E04PWS
Product Name Chip Resistor - Surface Mount RES 6.04K OHM 1/8W 1% 0505
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0505
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2567545P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0024 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details