Vishay Intertechnology, Inc. RES 49.9 OHM 1/8W 1% 0505 M55342H02B49D9RWS

Description
RES 49.9ohm 1/8W 1% 0505
Request a Quote Datasheet
Description
RES 49.9ohm 1/8W 1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9 OHM 1/8W 1% 0505 - M55342H02B49D9RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 1/8W 1% 0505
M55342H02B49D9RWS
RES 49.9 OHM 1/8W 1% 0505 M55342H02B49D9RWS
RES 49.9ohm 1/8W 1% 0505

RES 49.9ohm 1/8W 1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H02B49D9RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H02B49D9RWS-ND
Chip Resistor - Surface Mount 764-M55342H02B49D9RWS-ND
49.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

49.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H02B49D9RWS 764-M55342H02B49D9RWS-ND
Product Name RES 49.9 OHM 1/8W 1% 0505 Chip Resistor - Surface Mount
Resistance Range 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 90.9 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details