Vishay Intertechnology, Inc. RES 493 OHM 1/8W 1% 0505 M55342H02B493DRWS

Description
RES 493ohm 1/8W 1% 0505
Request a Quote Datasheet
Description
RES 493ohm 1/8W 1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 493 OHM 1/8W 1% 0505 - M55342H02B493DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 493 OHM 1/8W 1% 0505
M55342H02B493DRWS
RES 493 OHM 1/8W 1% 0505 M55342H02B493DRWS
RES 493ohm 1/8W 1% 0505

RES 493ohm 1/8W 1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H02B493DRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H02B493DRWS-ND
Chip Resistor - Surface Mount 764-M55342H02B493DRWS-ND
493 Ohms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

493 Ohms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H02B493DRWS 764-M55342H02B493DRWS-ND
Product Name RES 493 OHM 1/8W 1% 0505 Chip Resistor - Surface Mount
Resistance Range 493 ohms 493 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8872FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details