Vishay Intertechnology, Inc. RES 33.2 OHM 1/8W 1% 0505 M55342H02B33D2RWS

Description
RES 33.2ohm 1/8W 1% 0505
Request a Quote Datasheet
Description
RES 33.2ohm 1/8W 1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2 OHM 1/8W 1% 0505 - M55342H02B33D2RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 1/8W 1% 0505
M55342H02B33D2RWS
RES 33.2 OHM 1/8W 1% 0505 M55342H02B33D2RWS
RES 33.2ohm 1/8W 1% 0505

RES 33.2ohm 1/8W 1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H02B33D2RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H02B33D2RWS-ND
Chip Resistor - Surface Mount 764-M55342H02B33D2RWS-ND
33.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

33.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H02B33D2RWS 764-M55342H02B33D2RWS-ND
Product Name RES 33.2 OHM 1/8W 1% 0505 Chip Resistor - Surface Mount
Resistance Range 33.2 ohms 33.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details