Vishay Intertechnology, Inc. RES 2K OHM 1/8W 1% 0505 M55342H02B2E00RWS

Description
RES 2Kohm 1/8W 1% 0505
Request a Quote Datasheet
Description
RES 2Kohm 1/8W 1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 1/8W 1% 0505 - M55342H02B2E00RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1/8W 1% 0505
M55342H02B2E00RWS
RES 2K OHM 1/8W 1% 0505 M55342H02B2E00RWS
RES 2Kohm 1/8W 1% 0505

RES 2Kohm 1/8W 1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H02B2E00RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H02B2E00RWS-ND
Chip Resistor - Surface Mount 764-M55342H02B2E00RWS-ND
2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342H02B2E00RWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342H02B2E00RWS
Chip Resistor - Surface Mount M55342H02B2E00RWS
RES SMD 2K OHM 1% 1/8W 0505

RES SMD 2K OHM 1% 1/8W 0505

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342H02B2E00RWS 764-M55342H02B2E00RWS-ND M55342H02B2E00RWS
Product Name RES 2K OHM 1/8W 1% 0505 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 2000 ohms 2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4422FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details