Vishay Intertechnology, Inc. RES 26.7K OHM 1/8W 1% 0505 M55342H02B26E7RWS

Description
RES 26.7Kohm 1/8W 1% 0505
Request a Quote Datasheet
Description
RES 26.7Kohm 1/8W 1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.7K OHM 1/8W 1% 0505 - M55342H02B26E7RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7K OHM 1/8W 1% 0505
M55342H02B26E7RWS
RES 26.7K OHM 1/8W 1% 0505 M55342H02B26E7RWS
RES 26.7Kohm 1/8W 1% 0505

RES 26.7Kohm 1/8W 1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H02B26E7RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H02B26E7RWS-ND
Chip Resistor - Surface Mount 764-M55342H02B26E7RWS-ND
26.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

26.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342H02B26E7RWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342H02B26E7RWS
Chip Resistor - Surface Mount M55342H02B26E7RWS
RES SMD 26.7K OHM 1% 1/8W 0505

RES SMD 26.7K OHM 1% 1/8W 0505

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342H02B26E7RWS 764-M55342H02B26E7RWS-ND M55342H02B26E7RWS
Product Name RES 26.7K OHM 1/8W 1% 0505 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 26700 ohms 26700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details