Vishay Intertechnology, Inc. RES 249K OHM 1/8W 1% 0505 M55342H02B249ERWS

Description
RES 249Kohm 1/8W 1% 0505
Request a Quote Datasheet
Description
RES 249Kohm 1/8W 1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249K OHM 1/8W 1% 0505 - M55342H02B249ERWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249K OHM 1/8W 1% 0505
M55342H02B249ERWS
RES 249K OHM 1/8W 1% 0505 M55342H02B249ERWS
RES 249Kohm 1/8W 1% 0505

RES 249Kohm 1/8W 1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H02B249ERWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H02B249ERWS-ND
Chip Resistor - Surface Mount 764-M55342H02B249ERWS-ND
249 kOhms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

249 kOhms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342H02B249ERWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342H02B249ERWS
Chip Resistor - Surface Mount M55342H02B249ERWS
RES SMD 249K OHM 1% 1/8W 0505

RES SMD 249K OHM 1% 1/8W 0505

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342H02B249ERWS 764-M55342H02B249ERWS-ND M55342H02B249ERWS
Product Name RES 249K OHM 1/8W 1% 0505 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 249000 ohms 249000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details