1.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film
THIN FILM,505,1/20W,1.40K
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 764-M55342H02B1E40RWS-ND | M55342H02B1E40RWS |
| Product Name | Chip Resistor - Surface Mount | THIN FILM,505,1/20W,1.40K,1%,50PPM,R/.01%,BULK |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0505 | |
| Tolerance | 1 +/- % | 1 to 0.0100 +/- % |