Vishay Intertechnology, Inc. RES 158K OHM 1/8W 1% 0505 M55342H02B158ERWS

Description
RES 158Kohm 1/8W 1% 0505
Request a Quote Datasheet
Description
RES 158Kohm 1/8W 1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 158K OHM 1/8W 1% 0505 - M55342H02B158ERWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 158K OHM 1/8W 1% 0505
M55342H02B158ERWS
RES 158K OHM 1/8W 1% 0505 M55342H02B158ERWS
RES 158Kohm 1/8W 1% 0505

RES 158Kohm 1/8W 1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H02B158ERWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H02B158ERWS-ND
Chip Resistor - Surface Mount 764-M55342H02B158ERWS-ND
158 kOhms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

158 kOhms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H02B158ERWS 764-M55342H02B158ERWS-ND
Product Name RES 158K OHM 1/8W 1% 0505 Chip Resistor - Surface Mount
Resistance Range 158000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2567819 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers