Vishay Intertechnology, Inc. RES 130K OHM 1/8W 1% 0505 M55342H02B130ERWS

Description
RES 130Kohm 1/8W 1% 0505
Request a Quote Datasheet
Description
RES 130Kohm 1/8W 1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130K OHM 1/8W 1% 0505 - M55342H02B130ERWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130K OHM 1/8W 1% 0505
M55342H02B130ERWS
RES 130K OHM 1/8W 1% 0505 M55342H02B130ERWS
RES 130Kohm 1/8W 1% 0505

RES 130Kohm 1/8W 1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H02B130ERWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H02B130ERWS-ND
Chip Resistor - Surface Mount 764-M55342H02B130ERWS-ND
130 kOhms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

130 kOhms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H02B130ERWS 764-M55342H02B130ERWS-ND
Product Name RES 130K OHM 1/8W 1% 0505 Chip Resistor - Surface Mount
Resistance Range 130000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers