RES 130Kohm 1/8W 1% 0505
130 kOhms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film
RES SMD 130K OHM 1% 1/8W 0505
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | M55342H02B130EPWS | 764-M55342H02B130EPWS-ND | M55342H02B130EPWS |
| Product Name | RES 130K OHM 1/8W 1% 0505 | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Resistance Range | 130000 ohms | 130000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 8 watts | 0.1250 watts | 0.1250 watts |
| Configuration | Single Resistor | ||
| Category / Application | General Use |