Vishay Intertechnology, Inc. RES 3.9K OHM 1/20W 5% 0502 M55342H01B3K90PWS

Description
RES 3.9Kohm 1/20W 5% 0502
Request a Quote Datasheet
Description
RES 3.9Kohm 1/20W 5% 0502
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.9K OHM 1/20W 5% 0502 - M55342H01B3K90PWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9K OHM 1/20W 5% 0502
M55342H01B3K90PWS
RES 3.9K OHM 1/20W 5% 0502 M55342H01B3K90PWS
RES 3.9Kohm 1/20W 5% 0502

RES 3.9Kohm 1/20W 5% 0502

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H01B3K90PWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H01B3K90PWS-ND
Chip Resistor - Surface Mount 764-M55342H01B3K90PWS-ND
3.9 kOhms ±5% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

3.9 kOhms ±5% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H01B3K90PWS 764-M55342H01B3K90PWS-ND
Product Name RES 3.9K OHM 1/20W 5% 0502 Chip Resistor - Surface Mount
Resistance Range 3900 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2567769 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers