Vishay Intertechnology, Inc. RES 2.7K OHM 1/20W 2% 0502 M55342H01B2H70RWS

Description
RES 2.7Kohm 1/20W 2% 0502
Request a Quote Datasheet
Description
RES 2.7Kohm 1/20W 2% 0502
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.7K OHM 1/20W 2% 0502 - M55342H01B2H70RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7K OHM 1/20W 2% 0502
M55342H01B2H70RWS
RES 2.7K OHM 1/20W 2% 0502 M55342H01B2H70RWS
RES 2.7Kohm 1/20W 2% 0502

RES 2.7Kohm 1/20W 2% 0502

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H01B2H70RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H01B2H70RWS-ND
Chip Resistor - Surface Mount 764-M55342H01B2H70RWS-ND
2.7 kOhms ±2% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

2.7 kOhms ±2% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H01B2H70RWS 764-M55342H01B2H70RWS-ND
Product Name RES 2.7K OHM 1/20W 2% 0502 Chip Resistor - Surface Mount
Resistance Range 2700 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614931-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details