Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342H01B1H00RWS

Description
1 kOhms ±2% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
1 kOhms ±2% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342H01B1H00RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H01B1H00RWS-ND
Chip Resistor - Surface Mount 764-M55342H01B1H00RWS-ND
1 kOhms ±2% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

1 kOhms ±2% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 1K OHM 1/20W 2% 0502 - M55342H01B1H00RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1/20W 2% 0502
M55342H01B1H00RWS
RES 1K OHM 1/20W 2% 0502 M55342H01B1H00RWS
RES 1Kohm 1/20W 2% 0502

RES 1Kohm 1/20W 2% 0502

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342H01B1H00RWS-ND M55342H01B1H00RWS
Product Name Chip Resistor - Surface Mount RES 1K OHM 1/20W 2% 0502
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0502
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details