Vishay Intertechnology, Inc. RES 10K OHM 1/20W 1% 0502 M55342H01B10E0RTS

Description
RES 10Kohm 1/20W 1% 0502
Request a Quote Datasheet
Description
RES 10Kohm 1/20W 1% 0502
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/20W 1% 0502 - M55342H01B10E0RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/20W 1% 0502
M55342H01B10E0RTS
RES 10K OHM 1/20W 1% 0502 M55342H01B10E0RTS
RES 10Kohm 1/20W 1% 0502

RES 10Kohm 1/20W 1% 0502

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H01B10E0RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H01B10E0RTSTR-ND
Chip Resistor - Surface Mount 764-M55342H01B10E0RTSTR-ND
10 kOhms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

10 kOhms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342H01B10E0RTS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342H01B10E0RTS
Chip Resistor - Surface Mount M55342H01B10E0RTS
RES SMD 10K OHM 1% 1/20W 0502

RES SMD 10K OHM 1% 1/20W 0502

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342H01B10E0RTS 764-M55342H01B10E0RTSTR-ND M55342H01B10E0RTS
Product Name RES 10K OHM 1/20W 1% 0502 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623703-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details