Vishay Intertechnology, Inc. RES 100 OHM 1/20W 1% 0502 M55342H01B100DRTS

Description
RES 100ohm 1/20W 1% 0502
Request a Quote Datasheet
Description
RES 100ohm 1/20W 1% 0502
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/20W 1% 0502 - M55342H01B100DRTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/20W 1% 0502
M55342H01B100DRTS
RES 100 OHM 1/20W 1% 0502 M55342H01B100DRTS
RES 100ohm 1/20W 1% 0502

RES 100ohm 1/20W 1% 0502

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H01B100DRTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H01B100DRTSTR-ND
Chip Resistor - Surface Mount 764-M55342H01B100DRTSTR-ND
100 Ohms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

100 Ohms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H01B100DRTS 764-M55342H01B100DRTSTR-ND
Product Name RES 100 OHM 1/20W 1% 0502 Chip Resistor - Surface Mount
Resistance Range 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details