Vishay Intertechnology, Inc. RES 91 OHM 1/10W 2% 0603 M55342E12B91G0RWS

Description
RES 91ohm 1/10W 2% 0603
Request a Quote Datasheet
Description
RES 91ohm 1/10W 2% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 91 OHM 1/10W 2% 0603 - M55342E12B91G0RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91 OHM 1/10W 2% 0603
M55342E12B91G0RWS
RES 91 OHM 1/10W 2% 0603 M55342E12B91G0RWS
RES 91ohm 1/10W 2% 0603

RES 91ohm 1/10W 2% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E12B91G0RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B91G0RWS-ND
Chip Resistor - Surface Mount 764-M55342E12B91G0RWS-ND
91 Ohms ±2% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

91 Ohms ±2% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E12B91G0RWS 764-M55342E12B91G0RWS-ND
Product Name RES 91 OHM 1/10W 2% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 91 ohms 91 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details