Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E12B8B45RT0

Description
8.45 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
8.45 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E12B8B45RT0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B8B45RT0TR-ND
Chip Resistor - Surface Mount 764-M55342E12B8B45RT0TR-ND
8.45 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

8.45 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 8.45K OHM 1/10W 0.1% 0603 - M55342E12B8B45RT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45K OHM 1/10W 0.1% 0603
M55342E12B8B45RT0
RES 8.45K OHM 1/10W 0.1% 0603 M55342E12B8B45RT0
RES 8.45Kohm 1/10W 0.1% 0603

RES 8.45Kohm 1/10W 0.1% 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342E12B8B45RT0TR-ND M55342E12B8B45RT0
Product Name Chip Resistor - Surface Mount RES 8.45K OHM 1/10W 0.1% 0603
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676180-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137 ohms
View Details
4 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details