Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E12B6E65RT1

Description
6.65 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
6.65 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E12B6E65RT1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B6E65RT1TR-ND
Chip Resistor - Surface Mount 764-M55342E12B6E65RT1TR-ND
6.65 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

6.65 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Res Thin Film 0603 6.65K Ohm 1% 1/10W ¦25ppm/¦C 0.01% SMD T/R - M55342E12B6E65RT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 6.65K Ohm 1% 1/10W ¦25ppm/¦C 0.01% SMD T/R
M55342E12B6E65RT1
Res Thin Film 0603 6.65K Ohm 1% 1/10W ¦25ppm/¦C 0.01% SMD T/R M55342E12B6E65RT1
Res Thin Film 0603 6.65K Ohm 1% 1/10W ¦25ppm/¦C 0.01% SMD T/R

Res Thin Film 0603 6.65K Ohm 1% 1/10W ¦25ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342E12B6E65RT1TR-ND M55342E12B6E65RT1
Product Name Chip Resistor - Surface Mount Res Thin Film 0603 6.65K Ohm 1% 1/10W ¦25ppm/¦C 0.01% SMD T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2567475 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details