Vishay Intertechnology, Inc. RES 5.05K OHM 1/10W 0.1% 0603 M55342E12B5B05RWS

Description
RES 5.05Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 5.05Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.05K OHM 1/10W 0.1% 0603 - M55342E12B5B05RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.05K OHM 1/10W 0.1% 0603
M55342E12B5B05RWS
RES 5.05K OHM 1/10W 0.1% 0603 M55342E12B5B05RWS
RES 5.05Kohm 1/10W 0.1% 0603

RES 5.05Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E12B5B05RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B5B05RWS-ND
Chip Resistor - Surface Mount 764-M55342E12B5B05RWS-ND
5.05 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

5.05 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E12B5B05RWS 764-M55342E12B5B05RWS-ND
Product Name RES 5.05K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 5050 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722190 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details