Vishay Intertechnology, Inc. RES 4.32K OHM 1/10W 0.1% 0603 M55342E12B4B32RT5

Description
RES 4.32Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 4.32Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.32K OHM 1/10W 0.1% 0603 - M55342E12B4B32RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32K OHM 1/10W 0.1% 0603
M55342E12B4B32RT5
RES 4.32K OHM 1/10W 0.1% 0603 M55342E12B4B32RT5
RES 4.32Kohm 1/10W 0.1% 0603

RES 4.32Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E12B4B32RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B4B32RT5TR-ND
Chip Resistor - Surface Mount 764-M55342E12B4B32RT5TR-ND
4.32 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

4.32 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E12B4B32RT5 764-M55342E12B4B32RT5TR-ND
Product Name RES 4.32K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 4320 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chassis Mount Resistors - 1311297 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details