Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E12B49D9RT5

Description
49.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
49.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E12B49D9RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B49D9RT5TR-ND
Chip Resistor - Surface Mount 764-M55342E12B49D9RT5TR-ND
49.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

49.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 49.9 OHM 1/10W 1% 0603 - M55342E12B49D9RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 1/10W 1% 0603
M55342E12B49D9RT5
RES 49.9 OHM 1/10W 1% 0603 M55342E12B49D9RT5
RES 49.9ohm 1/10W 1% 0603

RES 49.9ohm 1/10W 1% 0603

Supplier's Site
M55342E 25Ppm 0603 49.9 1% R T5 Vishay - 31P7337 - Newark, An Avnet Company
Chicago, IL, United States
M55342E 25Ppm 0603 49.9 1% R T5 Vishay
31P7337
M55342E 25Ppm 0603 49.9 1% R T5 Vishay 31P7337
M55342E 25PPM 0603 49.9 1% R T5

M55342E 25PPM 0603 49.9 1% R T5

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 764-M55342E12B49D9RT5TR-ND M55342E12B49D9RT5 31P7337
Product Name Chip Resistor - Surface Mount RES 49.9 OHM 1/10W 1% 0603 M55342E 25Ppm 0603 49.9 1% R T5 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Resistance Range 49.9 ohms 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3602FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details