Vishay Intertechnology, Inc. RES 42.2K OHM 1/10W 0.1% 0603 M55342E12B42B2RBS

Description
RES 42.2Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 42.2Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2K OHM 1/10W 0.1% 0603 - M55342E12B42B2RBS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2K OHM 1/10W 0.1% 0603
M55342E12B42B2RBS
RES 42.2K OHM 1/10W 0.1% 0603 M55342E12B42B2RBS
RES 42.2Kohm 1/10W 0.1% 0603

RES 42.2Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E12B42B2RBS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B42B2RBS-ND
Chip Resistor - Surface Mount 764-M55342E12B42B2RBS-ND
42.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

42.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E12B42B2RBS 764-M55342E12B42B2RBS-ND
Product Name RES 42.2K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 42200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1468287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details