Vishay Intertechnology, Inc. RES 3K OHM 1/10W 0.1% 0603 M55342E12B3B00RWS

Description
RES 3Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 3Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3K OHM 1/10W 0.1% 0603 - M55342E12B3B00RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3K OHM 1/10W 0.1% 0603
M55342E12B3B00RWS
RES 3K OHM 1/10W 0.1% 0603 M55342E12B3B00RWS
RES 3Kohm 1/10W 0.1% 0603

RES 3Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E12B3B00RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B3B00RWS-ND
Chip Resistor - Surface Mount 764-M55342E12B3B00RWS-ND
3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342E12B3B00RWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E12B3B00RWS
Chip Resistor - Surface Mount M55342E12B3B00RWS
RES SMD 3K OHM 0.1% 1/10W 0603

RES SMD 3K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342E12B3B00RWS 764-M55342E12B3B00RWS-ND M55342E12B3B00RWS
Product Name RES 3K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 3000 ohms 3000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details