Vishay Intertechnology, Inc. RES 33.2K OHM 1/10W 0.1% 0603 M55342E12B33B2RT3

Description
RES 33.2Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 33.2Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2K OHM 1/10W 0.1% 0603 - M55342E12B33B2RT3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2K OHM 1/10W 0.1% 0603
M55342E12B33B2RT3
RES 33.2K OHM 1/10W 0.1% 0603 M55342E12B33B2RT3
RES 33.2Kohm 1/10W 0.1% 0603

RES 33.2Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E12B33B2RT3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B33B2RT3TR-ND
Chip Resistor - Surface Mount 764-M55342E12B33B2RT3TR-ND
33.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

33.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342E12B33B2RT3 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E12B33B2RT3
Chip Resistor - Surface Mount M55342E12B33B2RT3
RES SMD 33.2KOHM 0.1% 1/10W 0603

RES SMD 33.2KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342E12B33B2RT3 764-M55342E12B33B2RT3TR-ND M55342E12B33B2RT3
Product Name RES 33.2K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 33200 ohms 33200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers