Vishay Intertechnology, Inc. THIN FILM,603.70MW,301,1%,25PPM,R/.01%,TR M55342E12B301DRT5

Description
THIN FILM,603.70MW,301,1% ,25PPM,R/.01%,TR
Request a Quote Datasheet
Description
THIN FILM,603.70MW,301,1% ,25PPM,R/.01%,TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,603.70MW,301,1%,25PPM,R/.01%,TR - M55342E12B301DRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,603.70MW,301,1%,25PPM,R/.01%,TR
M55342E12B301DRT5
THIN FILM,603.70MW,301,1%,25PPM,R/.01%,TR M55342E12B301DRT5
THIN FILM,603.70MW,301,1% ,25PPM,R/.01%,TR

THIN FILM,603.70MW,301,1%,25PPM,R/.01%,TR

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E12B301DRT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B301DRT5TR-ND
Chip Resistor - Surface Mount 764-M55342E12B301DRT5TR-ND
301 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

301 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E12B301DRT5 764-M55342E12B301DRT5TR-ND
Product Name THIN FILM,603.70MW,301,1%,25PPM,R/.01%,TR Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 1 to 0.0100 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging 0603; 0603
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614349-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 105000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details