Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E12B300DRWS

Description
300 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
300 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E12B300DRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B300DRWS-ND
Chip Resistor - Surface Mount 764-M55342E12B300DRWS-ND
300 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

300 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 300 OHM 1/10W 1% 0603 - M55342E12B300DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 1/10W 1% 0603
M55342E12B300DRWS
RES 300 OHM 1/10W 1% 0603 M55342E12B300DRWS
RES 300ohm 1/10W 1% 0603

RES 300ohm 1/10W 1% 0603

Supplier's Site
Chip Resistor - Surface Mount - M55342E12B300DRWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E12B300DRWS
Chip Resistor - Surface Mount M55342E12B300DRWS
RES SMD 300 OHM 1% 1/10W 0603

RES SMD 300 OHM 1% 1/10W 0603

Supplier's Site Datasheet
M55342E 25Ppm 0603 300 1% R Ws Vishay - 33P6136 - Newark, An Avnet Company
Chicago, IL, United States
M55342E 25Ppm 0603 300 1% R Ws Vishay
33P6136
M55342E 25Ppm 0603 300 1% R Ws Vishay 33P6136
M55342E 25PPM 0603 300 1% R WS

M55342E 25PPM 0603 300 1% R WS

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 764-M55342E12B300DRWS-ND M55342E12B300DRWS M55342E12B300DRWS 33P6136
Product Name Chip Resistor - Surface Mount RES 300 OHM 1/10W 1% 0603 Chip Resistor - Surface Mount M55342E 25Ppm 0603 300 1% R Ws Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Resistance Range 300 ohms 300 ohms 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1580269 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details