Vishay Intertechnology, Inc. RES 2.67K OHM 1/10W 0.1% 0603 M55342E12B2B67RT5

Description
RES 2.67Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 2.67Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.67K OHM 1/10W 0.1% 0603 - M55342E12B2B67RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67K OHM 1/10W 0.1% 0603
M55342E12B2B67RT5
RES 2.67K OHM 1/10W 0.1% 0603 M55342E12B2B67RT5
RES 2.67Kohm 1/10W 0.1% 0603

RES 2.67Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E12B2B67RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B2B67RT5TR-ND
Chip Resistor - Surface Mount 764-M55342E12B2B67RT5TR-ND
2.67 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

2.67 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E12B2B67RT5 764-M55342E12B2B67RT5TR-ND
Product Name RES 2.67K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 2670 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers