Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E12B280ARWS

Description
280 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
280 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E12B280ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B280ARWS-ND
Chip Resistor - Surface Mount 764-M55342E12B280ARWS-ND
280 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

280 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 280 OHM 1/10W 0.1% 0603 - M55342E12B280ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 1/10W 0.1% 0603
M55342E12B280ARWS
RES 280 OHM 1/10W 0.1% 0603 M55342E12B280ARWS
RES 280ohm 1/10W 0.1% 0603

RES 280ohm 1/10W 0.1% 0603

Supplier's Site
Resistor,thin Film,280Ohms,50Wv,.1+/-% Tol,-25,25Ppm-Tc,0603-Case Vishay - 51M7057 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thin Film,280Ohms,50Wv,.1+/-% Tol,-25,25Ppm-Tc,0603-Case Vishay
51M7057
Resistor,thin Film,280Ohms,50Wv,.1+/-% Tol,-25,25Ppm-Tc,0603-Case Vishay 51M7057
Resistor,Thin Film,280Ohms,50WV,.1 +/-% Tol,-25,25ppm-TC,060 3-Case

Resistor,Thin Film,280Ohms,50WV,.1+/-% Tol,-25,25ppm-TC,0603-Case

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 764-M55342E12B280ARWS-ND M55342E12B280ARWS 51M7057
Product Name Chip Resistor - Surface Mount RES 280 OHM 1/10W 0.1% 0603 Resistor,thin Film,280Ohms,50Wv,.1+/-% Tol,-25,25Ppm-Tc,0603-Case Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Resistance Range 280 ohms 280 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details