Vishay Intertechnology, Inc. RES 27.4K OHM 1/10W 0.1% 0603 M55342E12B27B4RWS

Description
RES 27.4Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 27.4Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4K OHM 1/10W 0.1% 0603 - M55342E12B27B4RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4K OHM 1/10W 0.1% 0603
M55342E12B27B4RWS
RES 27.4K OHM 1/10W 0.1% 0603 M55342E12B27B4RWS
RES 27.4Kohm 1/10W 0.1% 0603

RES 27.4Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E12B27B4RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B27B4RWS-ND
Chip Resistor - Surface Mount 764-M55342E12B27B4RWS-ND
27.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

27.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342E12B27B4RWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E12B27B4RWS
Chip Resistor - Surface Mount M55342E12B27B4RWS
RES SMD 27.4KOHM 0.1% 1/10W 0603

RES SMD 27.4KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342E12B27B4RWS 764-M55342E12B27B4RWS-ND M55342E12B27B4RWS
Product Name RES 27.4K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 27400 ohms 27400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614962-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details