Vishay Intertechnology, Inc. Res Thin Film 0603 210 Ohm 0.1% 1/10W ¦25ppm/¦C 0.01% SMD Bulk M55342E12B210ARBS

Description
Res Thin Film 0603 210 Ohm 0.1% 1/10W ¦25ppm/¦C 0.01% SMD Bulk
Request a Quote Datasheet
Description
Res Thin Film 0603 210 Ohm 0.1% 1/10W ¦25ppm/¦C 0.01% SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 210 Ohm 0.1% 1/10W ¦25ppm/¦C 0.01% SMD Bulk - M55342E12B210ARBS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 210 Ohm 0.1% 1/10W ¦25ppm/¦C 0.01% SMD Bulk
M55342E12B210ARBS
Res Thin Film 0603 210 Ohm 0.1% 1/10W ¦25ppm/¦C 0.01% SMD Bulk M55342E12B210ARBS
Res Thin Film 0603 210 Ohm 0.1% 1/10W ¦25ppm/¦C 0.01% SMD Bulk

Res Thin Film 0603 210 Ohm 0.1% 1/10W ¦25ppm/¦C 0.01% SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E12B210ARBS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B210ARBS-ND
Chip Resistor - Surface Mount 764-M55342E12B210ARBS-ND
210 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

210 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E12B210ARBS 764-M55342E12B210ARBS-ND
Product Name Res Thin Film 0603 210 Ohm 0.1% 1/10W ¦25ppm/¦C 0.01% SMD Bulk Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details