Vishay Intertechnology, Inc. RES 20.8K OHM 1/10W 0.1% 0603 M55342E12B20B8RWS

Description
RES 20.8Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 20.8Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.8K OHM 1/10W 0.1% 0603 - M55342E12B20B8RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.8K OHM 1/10W 0.1% 0603
M55342E12B20B8RWS
RES 20.8K OHM 1/10W 0.1% 0603 M55342E12B20B8RWS
RES 20.8Kohm 1/10W 0.1% 0603

RES 20.8Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E12B20B8RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B20B8RWS-ND
Chip Resistor - Surface Mount 764-M55342E12B20B8RWS-ND
20.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

20.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E12B20B8RWS 764-M55342E12B20B8RWS-ND
Product Name RES 20.8K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 20800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers