Vishay Intertechnology, Inc. RES 16.5K OHM 1/10W 0.1% 0603 M55342E12B16B5RT5

Description
RES 16.5Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 16.5Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.5K OHM 1/10W 0.1% 0603 - M55342E12B16B5RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5K OHM 1/10W 0.1% 0603
M55342E12B16B5RT5
RES 16.5K OHM 1/10W 0.1% 0603 M55342E12B16B5RT5
RES 16.5Kohm 1/10W 0.1% 0603

RES 16.5Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E12B16B5RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B16B5RT5TR-ND
Chip Resistor - Surface Mount 764-M55342E12B16B5RT5TR-ND
16.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

16.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E12B16B5RT5 764-M55342E12B16B5RT5TR-ND
Product Name RES 16.5K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 16500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers