Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E12B11B5RT0

Description
11.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
11.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E12B11B5RT0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B11B5RT0TR-ND
Chip Resistor - Surface Mount 764-M55342E12B11B5RT0TR-ND
11.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

11.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 11.5K OHM 1/10W 0.1% 0603 - M55342E12B11B5RT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.5K OHM 1/10W 0.1% 0603
M55342E12B11B5RT0
RES 11.5K OHM 1/10W 0.1% 0603 M55342E12B11B5RT0
RES 11.5Kohm 1/10W 0.1% 0603

RES 11.5Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - M55342E12B11B5RT0 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E12B11B5RT0
Chip Resistor - Surface Mount M55342E12B11B5RT0
RES SMD 11.5KOHM 0.1% 1/10W 0603

RES SMD 11.5KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342E12B11B5RT0TR-ND M55342E12B11B5RT0 M55342E12B11B5RT0
Product Name Chip Resistor - Surface Mount RES 11.5K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2567507P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details