Vishay Intertechnology, Inc. RES 64.9 OHM 1/20W 0.1% 0402 M55342E11B64A9RT5

Description
RES 64.9ohm 1/20W 0.1% 0402
Request a Quote Datasheet
Description
RES 64.9ohm 1/20W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9 OHM 1/20W 0.1% 0402 - M55342E11B64A9RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9 OHM 1/20W 0.1% 0402
M55342E11B64A9RT5
RES 64.9 OHM 1/20W 0.1% 0402 M55342E11B64A9RT5
RES 64.9ohm 1/20W 0.1% 0402

RES 64.9ohm 1/20W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E11B64A9RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E11B64A9RT5TR-ND
Chip Resistor - Surface Mount 764-M55342E11B64A9RT5TR-ND
64.9 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

64.9 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E11B64A9RT5 764-M55342E11B64A9RT5TR-ND
Product Name RES 64.9 OHM 1/20W 0.1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 64.9 ohms 64.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chassis Mount Resistors - 1311297 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details