Vishay Intertechnology, Inc. RES 649 OHM 1/20W 1% 0402 M55342E11B649DRTS

Description
RES 649ohm 1/20W 1% 0402
Request a Quote Datasheet
Description
RES 649ohm 1/20W 1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 649 OHM 1/20W 1% 0402 - M55342E11B649DRTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 1/20W 1% 0402
M55342E11B649DRTS
RES 649 OHM 1/20W 1% 0402 M55342E11B649DRTS
RES 649ohm 1/20W 1% 0402

RES 649ohm 1/20W 1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E11B649DRTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E11B649DRTSTR-ND
Chip Resistor - Surface Mount 764-M55342E11B649DRTSTR-ND
649 Ohms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

649 Ohms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E11B649DRTS 764-M55342E11B649DRTSTR-ND
Product Name RES 649 OHM 1/20W 1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 649 ohms 649 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1260425 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details