Vishay Intertechnology, Inc. RES 49.9K OHM 1/20W 0.1% 0402 M55342E11B49B9RTP

Description
RES 49.9Kohm 1/20W 0.1% 0402
Request a Quote Datasheet
Description
RES 49.9Kohm 1/20W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9K OHM 1/20W 0.1% 0402 - M55342E11B49B9RTP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 1/20W 0.1% 0402
M55342E11B49B9RTP
RES 49.9K OHM 1/20W 0.1% 0402 M55342E11B49B9RTP
RES 49.9Kohm 1/20W 0.1% 0402

RES 49.9Kohm 1/20W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E11B49B9RTPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E11B49B9RTPTR-ND
Chip Resistor - Surface Mount 764-M55342E11B49B9RTPTR-ND
49.9 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

49.9 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E11B49B9RTP 764-M55342E11B49B9RTPTR-ND
Product Name RES 49.9K OHM 1/20W 0.1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 49900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573259 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1000 ohms
View Details