Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E11B30B1RWS

Description
30.1 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
30.1 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E11B30B1RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E11B30B1RWS-ND
Chip Resistor - Surface Mount 764-M55342E11B30B1RWS-ND
30.1 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

30.1 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 30.1K OHM 1/20W 0.1% 0402 - M55342E11B30B1RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1K OHM 1/20W 0.1% 0402
M55342E11B30B1RWS
RES 30.1K OHM 1/20W 0.1% 0402 M55342E11B30B1RWS
RES 30.1Kohm 1/20W 0.1% 0402

RES 30.1Kohm 1/20W 0.1% 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342E11B30B1RWS-ND M55342E11B30B1RWS
Product Name Chip Resistor - Surface Mount RES 30.1K OHM 1/20W 0.1% 0402
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1103FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details