Vishay Intertechnology, Inc. RES 118 OHM 1/20W 1% 0402 M55342E11B118DRTI

Description
RES 118ohm 1/20W 1% 0402
Request a Quote Datasheet
Description
RES 118ohm 1/20W 1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 118 OHM 1/20W 1% 0402 - M55342E11B118DRTI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 118 OHM 1/20W 1% 0402
M55342E11B118DRTI
RES 118 OHM 1/20W 1% 0402 M55342E11B118DRTI
RES 118ohm 1/20W 1% 0402

RES 118ohm 1/20W 1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E11B118DRTITR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E11B118DRTITR-ND
Chip Resistor - Surface Mount 764-M55342E11B118DRTITR-ND
118 Ohms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

118 Ohms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E11B118DRTI 764-M55342E11B118DRTITR-ND
Product Name RES 118 OHM 1/20W 1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 118 ohms 118 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details