Vishay Intertechnology, Inc. RES 953 OHM 1/2W 0.1% 1010 M55342E10B953ARWP

Description
RES 953ohm 1/2W 0.1% 1010
Request a Quote Datasheet
Description
RES 953ohm 1/2W 0.1% 1010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 953 OHM 1/2W 0.1% 1010 - M55342E10B953ARWP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 953 OHM 1/2W 0.1% 1010
M55342E10B953ARWP
RES 953 OHM 1/2W 0.1% 1010 M55342E10B953ARWP
RES 953ohm 1/2W 0.1% 1010

RES 953ohm 1/2W 0.1% 1010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E10B953ARWP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E10B953ARWP-ND
Chip Resistor - Surface Mount 764-M55342E10B953ARWP-ND
953 Ohms ±0.1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

953 Ohms ±0.1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E10B953ARWP 764-M55342E10B953ARWP-ND
Product Name RES 953 OHM 1/2W 0.1% 1010 Chip Resistor - Surface Mount
Resistance Range 953 ohms 953 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690352 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers