Vishay Intertechnology, Inc. RES 110 OHM 1/2W 0.1% 1010 M55342E10B110ARWS

Description
RES 110ohm 1/2W 0.1% 1010
Request a Quote Datasheet
Description
RES 110ohm 1/2W 0.1% 1010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM 1/2W 0.1% 1010 - M55342E10B110ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 1/2W 0.1% 1010
M55342E10B110ARWS
RES 110 OHM 1/2W 0.1% 1010 M55342E10B110ARWS
RES 110ohm 1/2W 0.1% 1010

RES 110ohm 1/2W 0.1% 1010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E10B110ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E10B110ARWS-ND
Chip Resistor - Surface Mount 764-M55342E10B110ARWS-ND
110 Ohms ±0.1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

110 Ohms ±0.1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E10B110ARWS 764-M55342E10B110ARWS-ND
Product Name RES 110 OHM 1/2W 0.1% 1010 Chip Resistor - Surface Mount
Resistance Range 110 ohms 110 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details