Vishay Intertechnology, Inc. RES 10K OHM 1/2W 1% 1010 M55342E10B10E0RTS

Description
RES 10Kohm 1/2W 1% 1010
Request a Quote Datasheet
Description
RES 10Kohm 1/2W 1% 1010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/2W 1% 1010 - M55342E10B10E0RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/2W 1% 1010
M55342E10B10E0RTS
RES 10K OHM 1/2W 1% 1010 M55342E10B10E0RTS
RES 10Kohm 1/2W 1% 1010

RES 10Kohm 1/2W 1% 1010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E10B10E0RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E10B10E0RTSTR-ND
Chip Resistor - Surface Mount 764-M55342E10B10E0RTSTR-ND
10 kOhms ±1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

10 kOhms ±1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E10B10E0RTS 764-M55342E10B10E0RTSTR-ND
Product Name RES 10K OHM 1/2W 1% 1010 Chip Resistor - Surface Mount
Resistance Range 10000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details