Vishay Intertechnology, Inc. RES 6.8K OHM 1W 1% 2512 M55342E09B6E80RWS

Description
RES 6.8Kohm 1W 1% 2512
Request a Quote Datasheet
Description
RES 6.8Kohm 1W 1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8K OHM 1W 1% 2512 - M55342E09B6E80RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8K OHM 1W 1% 2512
M55342E09B6E80RWS
RES 6.8K OHM 1W 1% 2512 M55342E09B6E80RWS
RES 6.8Kohm 1W 1% 2512

RES 6.8Kohm 1W 1% 2512

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E09B6E80RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E09B6E80RWS-ND
Chip Resistor - Surface Mount 764-M55342E09B6E80RWS-ND
6.8 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

6.8 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
M55342E 25Ppm 2512 6.8K 1% R Ws Vishay - 70M9174 - Newark, An Avnet Company
Chicago, IL, United States
M55342E 25Ppm 2512 6.8K 1% R Ws Vishay
70M9174
M55342E 25Ppm 2512 6.8K 1% R Ws Vishay 70M9174
M55342E 25PPM 2512 6.8K 1% R WS

M55342E 25PPM 2512 6.8K 1% R WS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number M55342E09B6E80RWS 764-M55342E09B6E80RWS-ND 70M9174
Product Name RES 6.8K OHM 1W 1% 2512 Chip Resistor - Surface Mount M55342E 25Ppm 2512 6.8K 1% R Ws Vishay
Mounting / Packaging 2512 2512; 2512 2512
Resistance Range 6800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details