Vishay Intertechnology, Inc. RES 511K OHM 1W 0.1% 2512 M55342E09B511BRWI

Description
RES 511Kohm 1W 0.1% 2512
Request a Quote Datasheet
Description
RES 511Kohm 1W 0.1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 511K OHM 1W 0.1% 2512 - M55342E09B511BRWI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511K OHM 1W 0.1% 2512
M55342E09B511BRWI
RES 511K OHM 1W 0.1% 2512 M55342E09B511BRWI
RES 511Kohm 1W 0.1% 2512

RES 511Kohm 1W 0.1% 2512

Supplier's Site
Chip Resistor - Surface Mount - M55342E09B511BRWI - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E09B511BRWI
Chip Resistor - Surface Mount M55342E09B511BRWI
RES SMD 511K OHM 0.1% 1W 2512

RES SMD 511K OHM 0.1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number M55342E09B511BRWI M55342E09B511BRWI
Product Name RES 511K OHM 1W 0.1% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512
Resistance Range 511000 ohms 511000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614965-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details