Vishay Intertechnology, Inc. RES 4.7K OHM 1W 0.1% 2512 M55342E09B4B70RWS

Description
RES 4.7Kohm 1W 0.1% 2512
Request a Quote Datasheet
Description
RES 4.7Kohm 1W 0.1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7K OHM 1W 0.1% 2512 - M55342E09B4B70RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 1W 0.1% 2512
M55342E09B4B70RWS
RES 4.7K OHM 1W 0.1% 2512 M55342E09B4B70RWS
RES 4.7Kohm 1W 0.1% 2512

RES 4.7Kohm 1W 0.1% 2512

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E09B4B70RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E09B4B70RWS-ND
Chip Resistor - Surface Mount 764-M55342E09B4B70RWS-ND
4.7 kOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

4.7 kOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E09B4B70RWS 764-M55342E09B4B70RWS-ND
Product Name RES 4.7K OHM 1W 0.1% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 4700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567793P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers