Vishay Intertechnology, Inc. RES 4.02K OHM 1W 0.1% 2512 M55342E09B4B02RWS

Description
RES 4.02Kohm 1W 0.1% 2512
Request a Quote Datasheet
Description
RES 4.02Kohm 1W 0.1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02K OHM 1W 0.1% 2512 - M55342E09B4B02RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02K OHM 1W 0.1% 2512
M55342E09B4B02RWS
RES 4.02K OHM 1W 0.1% 2512 M55342E09B4B02RWS
RES 4.02Kohm 1W 0.1% 2512

RES 4.02Kohm 1W 0.1% 2512

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E09B4B02RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E09B4B02RWS-ND
Chip Resistor - Surface Mount 764-M55342E09B4B02RWS-ND
4.02 kOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

4.02 kOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E09B4B02RWS 764-M55342E09B4B02RWS-ND
Product Name RES 4.02K OHM 1W 0.1% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 4020 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573166 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 2700 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers